Newport MKS Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall 100317445

Description
The 100317445 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 22.5 in. (571 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317445 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 22.5 in. (571 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317445 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall
100317445
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall 100317445
The 100317445 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 22.5 in. (571 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317445 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 22.5 in. (571 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317445
Product Name Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, Buttweld, 1.5 in. O.D. with Tangents, 304 SS - 1002390WT150 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 1.58 in. Length, Aluminum - 100310205 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
45 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 1002345300 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length - 100315115 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details