Newport MKS 90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus 100314505

Description
The 100314505 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314505 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus - 100314505 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus
100314505
90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus 100314505
The 100314505 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314505 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314505
Product Name 90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus
Component Type Elbow90°; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size - 100762006 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319713 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, Buttweld, 0.5 inch O.D., 304 Stainless Steel - 1002390050 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW40, Buna-N O-ring, Aluminum - 100312505 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details