Newport MKS ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum 100319305

Description
The 100319305 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319305 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100319305 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum
100319305
ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum 100319305
The 100319305 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319305 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319305
Product Name ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100312201 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 0.5 in. Length, Aluminum - 100310111 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum - 100760606 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Male VCR Fitting - 100319125 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details