Newport MKS Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25 100889033

Description
The 100889033 Tapped Flange Bolt Set is designed for joining a 2 1/8 or 2 3/4 inch tapped hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 1/4-28 flange bolts that are 1.0 inch in length and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889033 Tapped Flange Bolt Set is designed for joining a 2 1/8 or 2 3/4 inch tapped hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 1/4-28 flange bolts that are 1.0 inch in length and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25 - 100889033 - Newport MKS
Irvine, CA, United States
Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25
100889033
Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25 100889033
The 100889033 Tapped Flange Bolt Set is designed for joining a 2 1/8 or 2 3/4 inch tapped hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 1/4-28 flange bolts that are 1.0 inch in length and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889033 Tapped Flange Bolt Set is designed for joining a 2 1/8 or 2 3/4 inch tapped hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 1/4-28 flange bolts that are 1.0 inch in length and (25) 1/4-28 washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889033
Product Name Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose - 100316405 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Blank CF Flange, 1.33 in., Nonrotatable, Thru Bolt Holes - 100881000 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24 - 100889072 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315711 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details