New Pig Corporation PIG® Absorbent Mat Pad in Dispenser Box MAT240

Description
Heavyweight 15" x 20" 100 pads per box PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need so you use less mat and save money Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
Heavyweight 15" x 20" 100 pads per box PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need so you use less mat and save money Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® Absorbent Mat Pad (MAT240) is a heavyweight, 15 in. wide by 20 in. long disposable absorbent pad sold in a dispenser box of 100 pads for industrial spill control. Each pad absorbs up to 28.16 oz. of oils, coolants, solvents, and water. Constructed from 100% polypropylene with thermal bonding and dimpled texture for enhanced wicking and strength, the mat resists tearing and won't leave residue. Pads feature easy-tear perforations at 15 in. x 10 in. intervals, are wringable and incinerable, and have a flame-resistant rating in the unused state. The box weighs 18 lbs. and the mat has 25% or more recycled content. Not static-dissipative or UV resistant. Designed for indoor use only. Absorbed liquids impart their hazardous properties to the used mat.

Datasheet Summary
Powered by GS/AI

PIG® Absorbent Mat Pad (MAT240) is a heavyweight, 15 in. wide by 20 in. long disposable absorbent pad sold in a dispenser box of 100 pads for industrial spill control. Each pad absorbs up to 28.16 oz. of oils, coolants, solvents, and water. Constructed from 100% polypropylene with thermal bonding and dimpled texture for enhanced wicking and strength, the mat resists tearing and won't leave residue. Pads feature easy-tear perforations at 15 in. x 10 in. intervals, are wringable and incinerable, and have a flame-resistant rating in the unused state. The box weighs 18 lbs. and the mat has 25% or more recycled content. Not static-dissipative or UV resistant. Designed for indoor use only. Absorbed liquids impart their hazardous properties to the used mat.

Suppliers

Company
Product
Description
Supplier Links
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Tipton, PA, USA
PIG® Absorbent Mat Pad in Dispenser Box
MAT240
PIG® Absorbent Mat Pad in Dispenser Box MAT240
Heavyweight 15" x 20" 100 pads per box PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need so you use less mat and save money Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 15" x 20" 100 pads per box

PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere.

  • Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind
  • Absorbs most common industrial liquids - oils, water, solvents, coolants and more
  • Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture
  • Pads are ideal for catching drips and soaking up spills
  • Easy-tear perforations let you take only what you need so you use less mat and save money
  • Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT240
Product Name PIG® Absorbent Mat Pad in Dispenser Box
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details