New Pig Corporation PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture FLM6200

Description
Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. Indoor or Outdoor Use on Ceramic Tile, VCT, Marble, Sealed Stone & Concrete 1 each Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction Crystal clear properties help you meet cleaning, sanitizing and hygiene standards, making it easy to inspect for dirt and the growth of mold or bacteria Practically invisible once installed, better than most other "clear" treads that appear frosted or translucent Sand Texture surface is gritty, but non-abrasive, to help create safer footing around food processing, kitchens, air blades, breezeways, freezers and coolers Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, VCT, marble, sealed stone, sealed concrete and more Vinyl construction with polyester film is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services UV-resistant for indoor/outdoor use where wet conditions are prevalent ADA compliant for wheelchairs and walkers Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months
Datasheet
Description
Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. Indoor or Outdoor Use on Ceramic Tile, VCT, Marble, Sealed Stone & Concrete 1 each Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction Crystal clear properties help you meet cleaning, sanitizing and hygiene standards, making it easy to inspect for dirt and the growth of mold or bacteria Practically invisible once installed, better than most other "clear" treads that appear frosted or translucent Sand Texture surface is gritty, but non-abrasive, to help create safer footing around food processing, kitchens, air blades, breezeways, freezers and coolers Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, VCT, marble, sealed stone, sealed concrete and more Vinyl construction with polyester film is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services UV-resistant for indoor/outdoor use where wet conditions are prevalent ADA compliant for wheelchairs and walkers Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Tipton, PA, USA
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture
FLM6200
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture FLM6200
Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. Indoor or Outdoor Use on Ceramic Tile, VCT, Marble, Sealed Stone & Concrete 1 each Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction Crystal clear properties help you meet cleaning, sanitizing and hygiene standards, making it easy to inspect for dirt and the growth of mold or bacteria Practically invisible once installed, better than most other "clear" treads that appear frosted or translucent Sand Texture surface is gritty, but non-abrasive, to help create safer footing around food processing, kitchens, air blades, breezeways, freezers and coolers Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, VCT, marble, sealed stone, sealed concrete and more Vinyl construction with polyester film is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services UV-resistant for indoor/outdoor use where wet conditions are prevalent ADA compliant for wheelchairs and walkers Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months

Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical.

  • Indoor or Outdoor Use on Ceramic Tile, VCT, Marble, Sealed Stone & Concrete
  • 1 each

Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical.

  • HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction
  • Crystal clear properties help you meet cleaning, sanitizing and hygiene standards, making it easy to inspect for dirt and the growth of mold or bacteria
  • Practically invisible once installed, better than most other "clear" treads that appear frosted or translucent
  • Sand Texture surface is gritty, but non-abrasive, to help create safer footing around food processing, kitchens, air blades, breezeways, freezers and coolers
  • Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards
  • Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots
  • Simple peel-and-stick application adheres to ceramic tile, VCT, marble, sealed stone, sealed concrete and more
  • Vinyl construction with polyester film is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services
  • UV-resistant for indoor/outdoor use where wet conditions are prevalent
  • ADA compliant for wheelchairs and walkers
  • Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number FLM6200
Product Name PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
Color(s) Clear
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details