New Pig Corporation PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture FLM6100

Description
Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. Indoor or Outdoor Use on Ceramic Tile, Marble, Sealed Stone & Concrete 1 each Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction Pebble Texture surface is heavily embossed to help create safer footing at pools, gyms, ramps and other general-purpose applications Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, marble, sealed stone, sealed concrete and more The adhesive on this product is not appropriate for vinyl tile flooring (VCT), linoleum or peel and stick tiles Vinyl construction is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services UV-resistant for indoor/outdoor use where dampness and light splashes are common ADA compliant for wheelchairs and walkers Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months
Datasheet
Description
Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. Indoor or Outdoor Use on Ceramic Tile, Marble, Sealed Stone & Concrete 1 each Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction Pebble Texture surface is heavily embossed to help create safer footing at pools, gyms, ramps and other general-purpose applications Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, marble, sealed stone, sealed concrete and more The adhesive on this product is not appropriate for vinyl tile flooring (VCT), linoleum or peel and stick tiles Vinyl construction is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services UV-resistant for indoor/outdoor use where dampness and light splashes are common ADA compliant for wheelchairs and walkers Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Tipton, PA, USA
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture
FLM6100
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture FLM6100
Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. Indoor or Outdoor Use on Ceramic Tile, Marble, Sealed Stone & Concrete 1 each Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction Pebble Texture surface is heavily embossed to help create safer footing at pools, gyms, ramps and other general-purpose applications Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, marble, sealed stone, sealed concrete and more The adhesive on this product is not appropriate for vinyl tile flooring (VCT), linoleum or peel and stick tiles Vinyl construction is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services UV-resistant for indoor/outdoor use where dampness and light splashes are common ADA compliant for wheelchairs and walkers Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months

Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out.

  • Indoor or Outdoor Use on Ceramic Tile, Marble, Sealed Stone & Concrete
  • 1 each

Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out.

  • HoofTrax Runners are the perfect non-absorbent solution for areas that just need traction
  • Pebble Texture surface is heavily embossed to help create safer footing at pools, gyms, ramps and other general-purpose applications
  • Provides a walking surface that's ASTM tested, wet or dry, to be "extremely low slip risk"; offers remediation for floors that are otherwise potential slip hazards
  • Ideal solution for paths of main foot traffic; covers unsightly wear patterns as well as wear-polished slick spots
  • Simple peel-and-stick application adheres to ceramic tile, marble, sealed stone, sealed concrete and more
  • The adhesive on this product is not appropriate for vinyl tile flooring (VCT), linoleum or peel and stick tiles
  • Vinyl construction is easy to clean with mops and floor scrubbers; won't interfere with facility cleaning services
  • UV-resistant for indoor/outdoor use where dampness and light splashes are common
  • ADA compliant for wheelchairs and walkers
  • Product life is up to 3 to 12 months, depending on conditions and traffic; when used outdoors, product life is up to 3 months
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number FLM6100
Product Name PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details