New Pig Corporation PIG® Restroom Mat Runner with Adhesive Backing GRP7004

Description
2' x 25' 1 roll Adhesive-backed mat runner lets you create custom-sized restroom mats for urinals, sinks and other wet spots. Unique Mat Runner can be easily rolled out and cut to length for continuous floor coverage with no gaps or overlaps; 25-foot roll is ideal for up to 10 urinals, under rows of sinks or wherever custom sizes are needed Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
2' x 25' 1 roll Adhesive-backed mat runner lets you create custom-sized restroom mats for urinals, sinks and other wet spots. Unique Mat Runner can be easily rolled out and cut to length for continuous floor coverage with no gaps or overlaps; 25-foot roll is ideal for up to 10 urinals, under rows of sinks or wherever custom sizes are needed Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Restroom Mat Runner with Adhesive Backing - GRP7004 - New Pig Corporation
Tipton, PA, USA
PIG® Restroom Mat Runner with Adhesive Backing
GRP7004
PIG® Restroom Mat Runner with Adhesive Backing GRP7004
2' x 25' 1 roll Adhesive-backed mat runner lets you create custom-sized restroom mats for urinals, sinks and other wet spots. Unique Mat Runner can be easily rolled out and cut to length for continuous floor coverage with no gaps or overlaps; 25-foot roll is ideal for up to 10 urinals, under rows of sinks or wherever custom sizes are needed Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

2' x 25' 1 roll

Adhesive-backed mat runner lets you create custom-sized restroom mats for urinals, sinks and other wet spots.

  • Unique Mat Runner can be easily rolled out and cut to length for continuous floor coverage with no gaps or overlaps; 25-foot roll is ideal for up to 10 urinals, under rows of sinks or wherever custom sizes are needed
  • Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling
  • Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily
  • Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor
  • Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic
  • EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly
  • Impermeable backing layers stop liquid pass-through to prevent stains and grout damage
  • Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program
  • Release paper on the bottom of the mat should be removed prior to installation
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRP7004
Product Name PIG® Restroom Mat Runner with Adhesive Backing
Mat Type Runner
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details