New Pig Corporation PIG® Plunger Mat with Adhesive Backing GRP7005

Description
9" x 9" 6 pads Adhesive-backed mats keep the surfaces under plungers, brushes and soap dispensers neat and clean. Absorbent top soaks up water, urine and other liquids. Plunger Mats control drips and eliminate puddles under toilet plungers and brushes, soap dispensers and other small-footprint areas in your restroom Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and foot traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
9" x 9" 6 pads Adhesive-backed mats keep the surfaces under plungers, brushes and soap dispensers neat and clean. Absorbent top soaks up water, urine and other liquids. Plunger Mats control drips and eliminate puddles under toilet plungers and brushes, soap dispensers and other small-footprint areas in your restroom Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and foot traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

GRP7005 is a 9" W x 9" L (23 cm x 23 cm) adhesive-backed absorbent mat designed for indoor use on concrete, vinyl, linoleum, tile, and laminate flooring to control drips and prevent puddles under plungers, brushes, and soap dispensers. It features permanently infused antimicrobial technology to inhibit odor-causing bacteria and mold, a proprietary full-coverage adhesive that prevents shifting, and a liquidproof barrier layer that stops pass-through to protect flooring. Absorbency is up to 0.01 gallon per pad, with a mediumweight polypropylene top layer and EFM™ technology for rapid wicking and drying. The mat is flame resistant, ADA compliant, and NFSI certified to ANSI B101.1-2009. Six pads are included per box, and the release paper must be removed prior to installation.

Datasheet Summary
Powered by GS/AI

GRP7005 is a 9" W x 9" L (23 cm x 23 cm) adhesive-backed absorbent mat designed for indoor use on concrete, vinyl, linoleum, tile, and laminate flooring to control drips and prevent puddles under plungers, brushes, and soap dispensers. It features permanently infused antimicrobial technology to inhibit odor-causing bacteria and mold, a proprietary full-coverage adhesive that prevents shifting, and a liquidproof barrier layer that stops pass-through to protect flooring. Absorbency is up to 0.01 gallon per pad, with a mediumweight polypropylene top layer and EFM™ technology for rapid wicking and drying. The mat is flame resistant, ADA compliant, and NFSI certified to ANSI B101.1-2009. Six pads are included per box, and the release paper must be removed prior to installation.

Suppliers

Company
Product
Description
Supplier Links
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Tipton, PA, USA
PIG® Plunger Mat with Adhesive Backing
GRP7005
PIG® Plunger Mat with Adhesive Backing GRP7005
9" x 9" 6 pads Adhesive-backed mats keep the surfaces under plungers, brushes and soap dispensers neat and clean. Absorbent top soaks up water, urine and other liquids. Plunger Mats control drips and eliminate puddles under toilet plungers and brushes, soap dispensers and other small-footprint areas in your restroom Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and foot traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

9" x 9" 6 pads

Adhesive-backed mats keep the surfaces under plungers, brushes and soap dispensers neat and clean. Absorbent top soaks up water, urine and other liquids.

  • Plunger Mats control drips and eliminate puddles under toilet plungers and brushes, soap dispensers and other small-footprint areas in your restroom
  • Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling
  • Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily
  • Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor
  • Durable, Hi-Trac™ Surface stands up to daily cleaning and foot traffic
  • EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly
  • Impermeable backing layers stop liquid pass-through to prevent stains and grout damage
  • Release paper on the bottom of the mat should be removed prior to installation
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRP7005
Product Name PIG® Plunger Mat with Adhesive Backing
Mat Type Wet Area Mat
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details