New Pig Corporation PIG® Absorbent Mat Roll MAT230

Description
Heavyweight 30" x 150' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Heavyweight 30" x 150' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Tipton, PA, USA
PIG® Absorbent Mat Roll
MAT230
PIG® Absorbent Mat Roll MAT230
Heavyweight 30" x 150' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 30" x 150' 1 roll per bag

PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere.

  • Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind
  • Absorbs most common industrial liquids - oils, water, solvents, coolants and more
  • Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Rolls are ideal for covering large areas and soaking up leaks and overspray
  • Easy-tear perforations let you take only what you need, so you use less mat and save money
  • Heavy-weight construction delivers greater durability and absorbency for demanding tasks and large-volume cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT230
Product Name PIG® Absorbent Mat Roll
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT32100 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 1200 inch (30480 mm)
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details