PIG® HazMat Chemical Absorbent Mat Pad MAT302 is a lightweight, pink, polypropylene absorbent pad designed for containment and cleanup of hazardous chemical spills, including acids, bases, and unknown liquids, in indoor environments. It measures 15 inches wide by 20 inches long and is perforated into 15-inch by 10-inch sections. Each pad absorbs up to 14.08 ounces (416.3 mL) of liquid, with 200 pads per bag providing total absorbency of up to 22 gallons (83.3 liters). The mat is flame resistant, self-extinguishing, non-reusable, and not static-dissipative or UV resistant. It is sold in 17-pound (7.7 kg) bags and is NSN 4235-01-450-9763 compliant. The product is not wringable and does not degrade when in contact with corrosive chemicals. Used pads retain the properties of absorbed fluids and require appropriate safety handling.
Lightweight 15" x 20" 200 pads
Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads.
| New Pig Corporation | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | MAT302 |
| Product Name | PIG® HazMat Chemical Absorbent Mat Pad |
| Mat Type | Absorbent |