New Pig Corporation PIG® Toilet Mat with Adhesive Backing GRP7003

Description
18" x 15.5" 6 pads Our adhesive-backed toilet mats absorb drips and splashes of water or urine to keep the floor around toilet bases dry and odor free. Toilet Mat fits around toilet base to provide maximum drip/splash coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
18" x 15.5" 6 pads Our adhesive-backed toilet mats absorb drips and splashes of water or urine to keep the floor around toilet bases dry and odor free. Toilet Mat fits around toilet base to provide maximum drip/splash coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Tipton, PA, USA
PIG® Toilet Mat with Adhesive Backing
GRP7003
PIG® Toilet Mat with Adhesive Backing GRP7003
18" x 15.5" 6 pads Our adhesive-backed toilet mats absorb drips and splashes of water or urine to keep the floor around toilet bases dry and odor free. Toilet Mat fits around toilet base to provide maximum drip/splash coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

18" x 15.5" 6 pads

Our adhesive-backed toilet mats absorb drips and splashes of water or urine to keep the floor around toilet bases dry and odor free.

  • Toilet Mat fits around toilet base to provide maximum drip/splash coverage
  • Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling
  • Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily
  • Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor
  • Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic
  • EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly
  • Impermeable backing layers stop liquid pass-through to prevent stains and grout damage
  • Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program
  • Release paper on the bottom of the mat should be removed prior to installation
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRP7003
Product Name PIG® Toilet Mat with Adhesive Backing
Mat Type Wet Area Mat
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details