New Pig Corporation PIG® Urinal Mat with Adhesive Backing - Large GRP7002

Description
19" x 23.5" 6 pads Keep your restrooms cleaner and provide better drip and splash protection with our adhesive-backed urinal mats. Patent-pending Urinal Mat design provides better drip/splash coverage under urinals Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
19" x 23.5" 6 pads Keep your restrooms cleaner and provide better drip and splash protection with our adhesive-backed urinal mats. Patent-pending Urinal Mat design provides better drip/splash coverage under urinals Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Tipton, PA, USA
PIG® Urinal Mat with Adhesive Backing - Large
GRP7002
PIG® Urinal Mat with Adhesive Backing - Large GRP7002
19" x 23.5" 6 pads Keep your restrooms cleaner and provide better drip and splash protection with our adhesive-backed urinal mats. Patent-pending Urinal Mat design provides better drip/splash coverage under urinals Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly Impermeable backing layers stop liquid pass-through to prevent stains and grout damage Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program Release paper on the bottom of the mat should be removed prior to installation Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

19" x 23.5" 6 pads

Keep your restrooms cleaner and provide better drip and splash protection with our adhesive-backed urinal mats.

  • Patent-pending Urinal Mat design provides better drip/splash coverage under urinals
  • Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling
  • Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily
  • Mats stick to your floor and won't budge while you clean them; simply mop them with the rest of the floor
  • Durable, Hi-Trac™ Surface stands up to daily cleaning and restroom traffic
  • EFM™ Absorbent Technology captures urine and water on contact, wicks them away and dries out quickly
  • Impermeable backing layers stop liquid pass-through to prevent stains and grout damage
  • Tested and certified by the National Floor Safety Institute (NFSI) as a high-traction surface which can reduce slip and fall claims by as much as 90% when used as part of a Floor Safety Program
  • Release paper on the bottom of the mat should be removed prior to installation
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRP7002
Product Name PIG® Urinal Mat with Adhesive Backing - Large
Mat Type Wet Area Mat
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details