New Pig Corporation PIG® Oil-Only Absorbent Boom BOM304

Description
8" x 10' Absorbs up to 12 gal. per boom 4 booms Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water Booms float at surface for easy retrieval, even when saturated Tough outer mesh is UV resistant for long-term outdoor use without degradation; lets fluids easily pass through to filler material Rope running along length of boom withstands up to 400-lb. loads, adding strength for deployment and retrieval Spunbond polypropylene skin is UV resistant up to 12 months; meets ANSI and MIL spec standards for static decay Strong, zinc-plated carbon steel attachment clips and rings allow you to link booms together for greater length Bright white color makes booms easier to see in outdoor environments and clearly shows saturation level Can be incinerated after use to reduce waste or for fuels blending
Datasheet
Description
8" x 10' Absorbs up to 12 gal. per boom 4 booms Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water Booms float at surface for easy retrieval, even when saturated Tough outer mesh is UV resistant for long-term outdoor use without degradation; lets fluids easily pass through to filler material Rope running along length of boom withstands up to 400-lb. loads, adding strength for deployment and retrieval Spunbond polypropylene skin is UV resistant up to 12 months; meets ANSI and MIL spec standards for static decay Strong, zinc-plated carbon steel attachment clips and rings allow you to link booms together for greater length Bright white color makes booms easier to see in outdoor environments and clearly shows saturation level Can be incinerated after use to reduce waste or for fuels blending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Oil-Only Absorbent Boom - BOM304 - New Pig Corporation
Tipton, PA, USA
PIG® Oil-Only Absorbent Boom
BOM304
PIG® Oil-Only Absorbent Boom BOM304
8" x 10' Absorbs up to 12 gal. per boom 4 booms Confine and absorb oil and fuel spills on water. Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water Booms float at surface for easy retrieval, even when saturated Tough outer mesh is UV resistant for long-term outdoor use without degradation; lets fluids easily pass through to filler material Rope running along length of boom withstands up to 400-lb. loads, adding strength for deployment and retrieval Spunbond polypropylene skin is UV resistant up to 12 months; meets ANSI and MIL spec standards for static decay Strong, zinc-plated carbon steel attachment clips and rings allow you to link booms together for greater length Bright white color makes booms easier to see in outdoor environments and clearly shows saturation level Can be incinerated after use to reduce waste or for fuels blending

8" x 10' Absorbs up to 12 gal. per boom 4 booms

Confine and absorb oil and fuel spills on water.

  • Absorbs and retains oils and oil-based liquids - including lubricants and fuels - without taking in a drop of water
  • Booms float at surface for easy retrieval, even when saturated
  • Tough outer mesh is UV resistant for long-term outdoor use without degradation; lets fluids easily pass through to filler material
  • Rope running along length of boom withstands up to 400-lb. loads, adding strength for deployment and retrieval
  • Spunbond polypropylene skin is UV resistant up to 12 months; meets ANSI and MIL spec standards for static decay
  • Strong, zinc-plated carbon steel attachment clips and rings allow you to link booms together for greater length
  • Bright white color makes booms easier to see in outdoor environments and clearly shows saturation level
  • Can be incinerated after use to reduce waste or for fuels blending
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Absorbents and Adsorbents
Product Number BOM304
Product Name PIG® Oil-Only Absorbent Boom
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Lite-Dri® Loose Absorbent - PLP201 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
PIG® Super Water-Absorbing Sock - WTR018 - New Pig Corporation
Specs
Type Absorbent
Absorbate Water / Moisture; Water
Application Leaks & Drips, Maintenance
View Details
PIG® Dri Loose Absorbent - PLP213-1 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
PIG® Skimmer Oil-Only Absorbent Sock - 104PS - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details