PIG® Oil-Only Absorbent Boom BOM406 is a 3-inch external diameter by 10-foot length boom designed to confine and absorb oil and fuel spills on water. It absorbs up to 2 gallons per boom, floats when saturated, and features a UV-resistant spunbond polypropylene skin and polyester outer mesh. The boom contains a rope core rated for 400-lb loads and zinc-plated carbon steel attachment clips for linking. Made with 98% pre-consumer recycled polypropylene filler, it meets ANSI/ESD STM11.11 and MIL-STD-3010C standards for static decay. Each bag contains eight booms, weighing 24 pounds total. The bright white color aids visibility and saturation monitoring. It can be used on land or incinerated post-use.
3" x 10' Absorbs up to 2 gal. per boom 8 booms
Confine and absorb oil and fuel spills on water.
| New Pig Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | BOM406 |
| Product Name | PIG® Oil-Only Absorbent Boom |
| Type | Absorbent |