PIG® Skimmer Oil-Only Absorbent Sock 104PS is a 3-inch external diameter by 4-foot length absorbent sock designed for skimming oils, fuels, and oil-based liquids from acidic or caustic chemical baths. Made with UV- and chemical-resistant polypropylene skin and 98% pre-consumer recycled polypropylene filler, it repels water while absorbing up to 1 gallon per sock. Each sock floats at the surface for easy retrieval and includes an attached string for securing or dipping. The product meets ANSI/ESD STM11.11 and MIL-STD-3010C standards for static decay, and is sold in boxes of 10 socks. Weight is 10.9 lbs per box, with metric dimensions of 7.6 cm x 122 cm.
3" x 48" Each absorbs up to 1 gal. 10 socks per box
Skims oil from chemical baths in open-top dip tanks.
| New Pig Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | 104PS |
| Product Name | PIG® Skimmer Oil-Only Absorbent Sock |
| Type | Absorbent |