The PIG® Original Absorbent Sock is a formable, corncob-filled absorbent sock designed to control everyday leaks and contain spills on floors. It measures 3 inches in external diameter by 42 inches in length and absorbs up to 64 oz. per sock, with 40 socks per box totaling 20 gallons of absorbency. The sock features a polypropylene outer skin that resists tearing and holds liquid when saturated, while the 99% pre-consumer recycled corncob filler efficiently pulls liquids from surfaces. It absorbs oils, water, solvents, coolants, and other universal fluids. Each sock weighs approximately 1.9 liters and the box weighs 47 pounds. The product complies with 29 CFR 1910.22(a) and (a)(2).
3" x 42" Absorbs up to 64 oz. per sock 40 socks
Control your everyday leaks with our most shape-hugging sock.
| New Pig Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | 404 |
| Product Name | PIG® Original Absorbent Sock |
| Type | Absorbent |