PIG® Super Water-Absorbing Sock WTR018 is a one-time-use absorbent sock designed to contain and absorb water-based leaks and spills indoors. Each sock measures 3 inches in diameter by 4 feet in length and absorbs up to 1.75 gallons (6.6 liters) of water. The product contains 40 socks per box, with a total absorbency of up to 70 gallons (265 liters). The outer skin is made of polypropylene, and the filler is a cellulose and polymer blend. When saturated, the sock retains liquid without leakage and can act as a weighted berm. It is rated for water-based, non-corrosive liquids only and is not suitable for acids, bases, or corrosive fluids. The box weighs 44.3 pounds (20.1 kg). It complies with 29 CFR 1910.22(a)(2).
One-Time Use for Large Volumes of Water Absorbs up to 1.75 gal. per sock Includes (40) 3" x 48" socks
Super absorbent sock absorbs and locks in large volumes of water-based leaks and spills quickly.
| New Pig Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | WTR018 |
| Product Name | PIG® Super Water-Absorbing Sock |
| Type | Absorbent |