SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch SP3T Through Hole
Slide Switches NKK SLIDE SWITCH SP
SWITCH SLIDE SP3T 100MA 30V
SWITCH, SLIDE, SP3T, 0.1A, 30V, TH; Contact Configuration:SP3T; Switch Operation:On-Off-On;
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS14MBP2 | 2300-SS14MBP2 | 360-3464-ND | SS14MBP2 | SS14MBP2 | 10X9285 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Sp3T, 0.1A, 30V, Th; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |