The SS12SDP4 is an ultra-miniature slide switch with a top-actuated, SPDT ON-NONE-ON circuit and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a 2.0mm x 2.0mm terminal spacing, a total travel of 2.0mm, and operates within a temperature range of -15°C to +60°C. The switch has a contact resistance maximum of 40 milliohms, insulation resistance of 100 megohms minimum at 500V DC, and dielectric strength of 500V AC for one minute. Mechanical and electrical life are each rated for 10,000 operations. The housing is made of polyacetal and glass fiber reinforced polybutylene terephthalate, with phosphor bronze gold-plated contacts. It is designed for low-voltage, low-current circuits and supports surface mount or through-hole mounting on PCBs with standard grid spacing.
SS-Series Ultra-Miniature Illuminated Slide Switches
NKK Switches SS12SDP4 Slide Switch
Slide Switch SPDT Through Hole
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches ON-ON .1A TOP ACTUR .1" X .1" PC SPACING
SWITCH SLIDE SPDT 0.4VA 28V
| NKK Switches | RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SDP4 | 1251864 | 2300-SS12SDP4 | 360-2922-ND | 10X9283 | SS12SDP4 | SS12SDP4 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Solder Terminals; Solder | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | 0.1000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | |||||
| DC Voltage Rating | 28 volts | 30 volts | 28 volts | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |