NKK Switches Slide Switches MS20BFW01

Description
Slide Switch SP3T Panel Mount
Request a Quote Datasheet
Description
Slide Switch SP3T Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 360-2670-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-2670-ND
Slide Switches 360-2670-ND
Slide Switch SP3T Panel Mount

Slide Switch SP3T Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS20BFW01
Slide Switches MS20BFW01
Slide Switches SP3T ON-ON-ON .323 ACTUATOR SLDR LUG 6A

Slide Switches SP3T ON-ON-ON .323 ACTUATOR SLDR LUG 6A

Buy Now Datasheet
Switch, Slide, Sp3T, 6A, 250V, Panel; Contact Configuration Nkk Switches - 11X3367 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Sp3T, 6A, 250V, Panel; Contact Configuration Nkk Switches
11X3367
Switch, Slide, Sp3T, 6A, 250V, Panel; Contact Configuration Nkk Switches 11X3367
SWITCH, SLIDE, SP3T, 6A, 250V, PANEL; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SP3T, 6A, 250V, PANEL; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
MS20BFW01
Switches - Slide Switches MS20BFW01
SWITCH SLIDE SP3T 6A 125V

SWITCH SLIDE SP3T 6A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 360-2670-ND MS20BFW01 11X3367 MS20BFW01
Product Name Slide Switches Slide Switches Switch, Slide, Sp3T, 6A, 250V, Panel; Contact Configuration Nkk Switches Switches - Slide Switches
Terminal Type Solder Terminals Panel Mount Solder Terminals
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications SP3T SP3T
Current Rating 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-AS11CW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details