The Series M miniature slide switch is a surface-mount or panel-mount device with a flat or bracketed design for printed circuit board applications. It features a nonshorting contact design with total travel of 0.138" (3.5mm) for all circuits except ON-NONE-ON, which travels 0.087" (2.2mm). The switch is available with silver contacts rated for 3A at 125V AC or 2A at 250V AC, or gold contacts rated for 0.4VA maximum at 28V AC/DC. Contact resistance is 10 milliohms maximum for silver and 20 milliohms maximum for gold, with insulation resistance of 1,000 megohms minimum at 500V DC and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The actuator and case are UL94V-0 rated, with an operating temperature range of -30°C to +85°C. The MSN24BNG03 variant has gold contacts, a double-pole ON-OFF-ON circuit, a .150" (3.8mm) wide actuator, and straight PCB terminals with a support bracket.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2300-MSN24BNG03 |
| Product Name | Slide Switches |
| Size | Miniature |