The HP02 series consists of 6mm square tactile switches designed for low-voltage, low-current circuits, with a flat black actuator and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. The switch has a stainless steel case and glass fiber reinforced polyamide base and actuator, meeting UL94V-0 flammability standards. It features crimped terminals with insert-molded construction for secure mounting and contamination resistance. Operates from -20°C to +70°C, with a nominal operating force of 1.60N and 0.2mm total travel. Electrical and mechanical life is rated at 500,000 operations. Mounted via straight PC terminals and supplied in stick-tube packaging containing 100 units.
HP02-Series Ultra-Miniature Tactile Switches
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.4VA 28V
SWITCH, TACTILE, 0.1A, 28VDC, SOLDER; Product Range:HP02 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:100mA at 28VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPST OFF (ON)
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | HP0215AFKP4-S | HP0215AFKP4-S | 360-2807-ND | 2300-HP0215AFKP4-S | HP0215AFKP4-S | 09X9924 | HP0215AFKP4-S |
| Product Name | 6mm Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.1A, 28Vdc, Solder; Product Range Nkk Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) |