The EB2065-B-J50 is a light touch miniature pushbutton with a double pole, ON-ON circuit, silver contacts, and solder lug terminals rated at 3A @ 125V AC. It features a .394" (10.0mm) diameter high-rise cap with a .126" (2.2mm) extension. The case is made of melamine phenolic resin meeting UL94V-0 flammability standards, and the frame is stainless steel for corrosion resistance. The switch has a nominal operating force of 3.05N for alternate action, with a total travel of 2.2mm. Epoxy sealed terminals prevent contamination, and dielectric strength is 1,500V AC between contacts and case. Mounting is snap-in style with 1,000 megohms insulation resistance and a mechanical life of 100,000 operations.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-B-J50 | 2300-EB2065-B-J50 | EB2065-B-J50-ND | EB2065-B-J50 | EB2065-B-J50 | EB2065-B-J50 |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals |