JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches SPST OFF-(ON) 50mA FLAT CAP GRAY
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15KP-2H | 2300-JB15KP-2H | JB15KP-2H | 360-3432-ND | JB15KP-2H | 10X0128 | JB15KP-2H |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Tactile Switches | Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | |||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) |