The FR02FC16P-R is a 10mm ultra-thin SMT DIP rotary switch with a 0.150" (3.8mm) profile, designed for low-voltage, low-current circuits. It features a screwdriver actuator, complement-coded hexadecimal positions, and gull-wing terminals for upright mounting. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is ≤100 milliohms for the circuit and ≤30 milliohms per contact point. Electrical and mechanical life is 10,000 detent operations minimum. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0), with gold-plated phosphor bronze and copper alloy contacts. Operating temperature ranges from -25°C to +85°C. The device supports reflow soldering and meets EIA-481-2 tape-reel packaging standards.
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Coded Rotary Switches SMT 10MM HEXADEC 16P COMPLEMENT CODED
| NKK Switches | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | FR02FC16P-R | 09X9339 | FR02FC16P-R |
| Product Name | 10mm Ultra-Thin SMT DIP Rotary | Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches | Coded Rotary Switches |
| Current Rating | 0.1 amps |