NKK Switches Rotary Switches HS16-2SN

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-3042-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-3042-ND
Rotary Switches 360-3042-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-2SN
Rotary Switches HS16-2SN
Rotary Switches 12A 2POLE SHORTING KNURLED SHAFT D-FLAT

Rotary Switches 12A 2POLE SHORTING KNURLED SHAFT D-FLAT

Buy Now Datasheet
Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9944 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
09X9944
Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 09X9944
SWITCH, ROTARY, 2POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 2POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-3042-ND HS16-2SN 09X9944
Product Name Rotary Switches Rotary Switches Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector Switch Heads - 1881159 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C40-7323 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details