NKK Switches High Security Keylock CKM12BFW01-007

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKM12BFW01-007 is a 16mm diameter high security keylock with a flat key, SPDT ON-NONE-ON circuit, and solder lug terminals rated for 3A at 250V AC resistive load. It features brass nickel-plated keys, a glass fiber reinforced PBT housing, and LCP base with silver-plated copper contacts. The switch operates with a 90° angle of throw, has a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. It withstands 15 kV ESD, has 1,000 MΩ insulation resistance, and 1,000V AC dielectric strength between contacts. Maximum mounting torque is 1.5 Nm. Operating temperature ranges from -25°C to +70°C. A key is supplied with each unit.

Datasheet Summary
Powered by GS/AI

The CKM12BFW01-007 is a 16mm diameter high security keylock with a flat key, SPDT ON-NONE-ON circuit, and solder lug terminals rated for 3A at 250V AC resistive load. It features brass nickel-plated keys, a glass fiber reinforced PBT housing, and LCP base with silver-plated copper contacts. The switch operates with a 90° angle of throw, has a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. It withstands 15 kV ESD, has 1,000 MΩ insulation resistance, and 1,000V AC dielectric strength between contacts. Maximum mounting torque is 1.5 Nm. Operating temperature ranges from -25°C to +70°C. A key is supplied with each unit.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12BFW01-007 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12BFW01-007
High Security Keylock CKM12BFW01-007
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKM12BFW01-007-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKM12BFW01-007-ND
Keylock Switches CKM12BFW01-007-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKM12BFW01-007
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12BFW01-007
Keylock Switches CKM12BFW01-007
Keylock Switches 16MM ON-ON RMVE 1POS FLAT KEY#007 3A LUG

Keylock Switches 16MM ON-ON RMVE 1POS FLAT KEY#007 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12BFW01-007 CKM12BFW01-007-ND 2300-CKM12BFW01-007 CKM12BFW01-007
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KC10H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
10mm Ultra-Thin DIP Rotary - FR01KR10H-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
Half-Inch Diameter Process Sealed Rotary - MRA112-BA - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
3 suppliers
Process Sealed Keylock - SK14DG30 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 0.4 amps
AC Voltage Rating 28 volts
View Details
5 suppliers