NKK Switches High Security Keylock CKL12BTW01-037

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series consists of 19mm diameter high-security keylocks with brass keys, zinc alloy housing with chrome plating, and LCP bases. Available in flat or tubular key styles, they feature SPDT or other multi-position circuits with silver contacts and solder lug terminals rated at 3A at 250V AC. Contact resistance is 20 milliohms maximum, insulation resistance exceeds 1,000 megohms at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 30,000 cycles, electrical life is 10,000 cycles, and operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum, and the 19mm bushing includes a hex mounting nut for panels up to 12.6mm thick. The switching mechanism is vertically rotating with self-cleaning sliding contacts.

Datasheet Summary
Powered by GS/AI

The CKL series consists of 19mm diameter high-security keylocks with brass keys, zinc alloy housing with chrome plating, and LCP bases. Available in flat or tubular key styles, they feature SPDT or other multi-position circuits with silver contacts and solder lug terminals rated at 3A at 250V AC. Contact resistance is 20 milliohms maximum, insulation resistance exceeds 1,000 megohms at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 30,000 cycles, electrical life is 10,000 cycles, and operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum, and the 19mm bushing includes a hex mounting nut for panels up to 12.6mm thick. The switching mechanism is vertically rotating with self-cleaning sliding contacts.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BTW01-037 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BTW01-037
High Security Keylock CKL12BTW01-037
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKL12BTW01-037
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - CKL12BTW01-037-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL12BTW01-037-ND
Keylock Switches CKL12BTW01-037-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12BTW01-037
Keylock Switches CKL12BTW01-037
Keylock Switches 19mm On-None-On Tubular, Key #037

Keylock Switches 19mm On-None-On Tubular, Key #037

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BTW01-037 2300-CKL12BTW01-037 CKL12BTW01-037-ND CKL12BTW01-037
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AC10PB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
3 suppliers
10mm Ultra-Thin SMT DIP Rotary - FR02FR16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
2 suppliers
High Security Keylock - CKM13ETW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01KC16P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers