NKK Switches Ultra-Thin DIP Rotary Switch FD02FC10P-S

Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD02FC10P-S is a surface-mount ultra-thin DIP rotary switch with a compact 7.7mm square footprint and 3.1 to 3.3mm profile. It features gold-plated corson alloy contacts, a PPS resin housing, and operates within a -25°C to +85°C temperature range. The switch supports reflow soldering with specified thermal profiles and meets EIA-481-D tape-reel packaging standards. Contact resistance is 100 milliohms maximum, insulation resistance is 1 GΩ minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life ratings are 10,000 operations minimum, with a nominal operating torque of 0.002Nm ± 0.02Nm.

Datasheet Summary
Powered by GS/AI

The FD02FC10P-S is a surface-mount ultra-thin DIP rotary switch with a compact 7.7mm square footprint and 3.1 to 3.3mm profile. It features gold-plated corson alloy contacts, a PPS resin housing, and operates within a -25°C to +85°C temperature range. The switch supports reflow soldering with specified thermal profiles and meets EIA-481-D tape-reel packaging standards. Contact resistance is 100 milliohms maximum, insulation resistance is 1 GΩ minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life ratings are 10,000 operations minimum, with a nominal operating torque of 0.002Nm ± 0.02Nm.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD02FC10P-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD02FC10P-S
Ultra-Thin DIP Rotary Switch FD02FC10P-S
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Surface Mount Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting.
  •  Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection.
  • Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD02FC10P-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD02FC10P-S 2300-FD02FC10P-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13EFW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-042 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switches - 360-2349-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 6.0 amps
Angle of Throw 45 degrees
View Details
3 suppliers