The CKL13ETW01 is a 19mm diameter high-security keylock with a tubular key and SPDT ON-OFF-ON circuit, rated for 3A at 250V AC resistive load. It features a zinc alloy housing with chrome plating, LCP base, and silver-plated copper contacts with solder lug terminals. The switch operates with a 90° angular throw, has a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. Contact resistance is 20 milliohms maximum, and insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,500V AC between contacts and case for one minute. Operating temperature ranges from -25°C to +70°C. The housing is designed for high security, and terminals are epoxy sealed. Mounting torque is 1.5 Nm maximum.
16mm & 19mm High Security Keylocks
Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches SPDT TUBULAR SLUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL13ETW01-006 | 360-3277-ND | 2300-CKL13ETW01-006 | CKL13ETW01-006 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |