NKK Switches Ultra-Thin DIP Rotary Switch FD02FR16P-R

Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD02 series consists of ultra-thin DIP rotary switches with surface mount gull wing terminals, measuring 7.7mm square and 3.1 to 3.3mm high. Designed for reflow soldering, the switch body uses heat-resistant PPS resin to maintain reliability during vapor phase and infrared convection processes. Contacts are made of Corson alloy with gold plating, ensuring low contact resistance (100 milliohms maximum) and high insulation resistance (1 GΩ minimum at 250V DC). The switch supports 10,000 electrical and mechanical operations, operates between -25°C and +85°C, and meets EIA-481-D tape-reel packaging standards. Each tape-reel for screwdriver actuated right-angle models contains 500 units.

Datasheet Summary
Powered by GS/AI

The FD02 series consists of ultra-thin DIP rotary switches with surface mount gull wing terminals, measuring 7.7mm square and 3.1 to 3.3mm high. Designed for reflow soldering, the switch body uses heat-resistant PPS resin to maintain reliability during vapor phase and infrared convection processes. Contacts are made of Corson alloy with gold plating, ensuring low contact resistance (100 milliohms maximum) and high insulation resistance (1 GΩ minimum at 250V DC). The switch supports 10,000 electrical and mechanical operations, operates between -25°C and +85°C, and meets EIA-481-D tape-reel packaging standards. Each tape-reel for screwdriver actuated right-angle models contains 500 units.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD02FR16P-R - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD02FR16P-R
Ultra-Thin DIP Rotary Switch FD02FR16P-R
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Surface Mount Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting.
  •  Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection.
  • Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD02FR16P-R
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD02FR16P-R 2300-FD02FR16P-R
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Half-Inch Diameter Process Sealed Rotary - MRA112/208 - NKK Switches
Specs
Current Rating 0.2 amps
AC Voltage Rating 125 volts
Positions per Pole SP12T
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01FC10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers