The AS-series subminiature slide switch is designed for low-voltage, low-current logic-level circuits. It features a subminiature size, a 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid layout, and an antistatic carbon-blended polyacetal housing. The switch has a nonshorting (break-before-make) contact timing, 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 500V AC dielectric strength. It operates reliably at 0.4VA maximum under 28V AC/DC, with 50,000 operation minimum electrical and mechanical life. The actuator travel is 0.098" (2.5mm) with a nominal operating force of 2.55N. The operating temperature range is -30°C to +85°C. It is suited for wave or manual soldering and has no UL or CSA certification. The AS13BV variant is a double-pole, single-throw ON-OFF-ON circuit with a vertical PCB terminal configuration and ESD protection from a support bracket.
AS-Series Subminiature Slide Switches
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ONFLUSH VERT. W/BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13BV | 2300-AS13BV | AS13BV | AS13BV |
| Product Name | Subminiature Slide | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | |||
| Current Rating | 0.4000 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | ||
| DC Voltage Rating | 28 volts | 28 volts |