SWITCH SLIDE DPDT 6A 125V
Slide Switches DPDT ON-ON 6A .323" ACTUATOR PC
Switch, Slide, Subminiature, Straight PC Terminal, DPDT, On-None-On
SWITCH, SLIDE, DPDT, 6A, 250V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS22BNW03 | MS22BNW03 | MS22BNW03 | 70192158 | 11X3395 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Subminiature, Straight PC Terminal, DPDT, On-None-On | Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches |
| Size | Miniature | Miniature | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||||
| Maintained Switch Function | ON / ON (Low / High) | Three Position (Center-OFF) | |||
| Momentary Switch Function | Other Momentary Contact; On-On |