NKK Switches Slide Switches MS12ANA03

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 360-3456-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-3456-ND
Slide Switches 360-3456-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Slide Switches 2300-MS12ANA03
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS12ANA03
Slide Switches MS12ANA03
Slide Switches SPDT ON-ON .4VA & 6A .15" ACTUATOR PC

Slide Switches SPDT ON-ON .4VA & 6A .15" ACTUATOR PC

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MS12ANA03
Switches - Slide Switches MS12ANA03
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site
Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches - 11X3326 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches
11X3326
Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches 11X3326
SWITCH, SLIDE, SPDT, 6A, 250V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 6A, 250V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 360-3456-ND 2300-MS12ANA03 MS12ANA03 MS12ANA03 11X3326
Product Name Slide Switches Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825199-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-AS11AB - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers