The SS22SDP2 is an ultra-miniature slide switch with a double-pole, double-throw (DPDT) ON-NONE-ON circuit, top actuation, silver-plated contacts rated for 0.1A at 30V DC, and 0.100" x 0.100" terminal spacing. It features a total travel of 0.079" (2.0mm), contact resistance of 20 milliohms maximum, and a mechanical and electrical life of 10,000 operations minimum. The actuator is polyamide, the upper case is polyacetal, the lower case is glass fiber reinforced polybutylene terephthalate, and terminals are brass with silver plating. Operating temperature ranges from -15°C to +60°C, and it complies with vibration and shock standards of 10-55Hz at 1.5mm peak-to-peak and 50G acceleration respectively. Insert-molded terminals resist contamination, and the switch supports wave soldering up to 250°C for 5 seconds. No UL or CSA certification is provided.
SS-Series Ultra-Miniature Illuminated Slide Switches
Win Source Part Number: 1376247-SS22SDP2
Category: Switches - Slide Switches
Temperature Range - Operating: -15°C ~ 60°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: SS
Package: Tray
Product Status: Active
Base Product Number: SS22SD
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Phosphor Bronze
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Shorting (MBB)
Slide Switch DPDT Through Hole
SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
Slide Switch, SS Series, DPDT, Vertical, Through Hole, 100 mA RoHS Compliant: Yes
Slide Switches DPDT ON-NONE-ON TOP SILVER CONTACT
SWITCH SLIDE DPDT 100MA 30V
| NKK Switches | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS22SDP2 | 1376247-SS22SDP2 | 360-2137-ND | 2300-SS22SDP2 | 10X9297 | 74M4626 | SS22SDP2 | SS22SDP2 |
| Product Name | Ultra-Miniature Slide | Switches - Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Slide Switch, Ss Series, Dpdt, Vertical, Through Hole, 100 Ma Rohs Compliant Nkk Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |