The AS-series subminiature slide switches are designed for low-voltage, logic-level circuits, featuring a nonshorting (break-before-make) contact timing and a 50,000-cycle mechanical and electrical life. The AS12BV is a single-pole, double-throw switch with a .150" (3.8mm) long actuator and right-angle PCB terminals, mounted on a tin-plated phosphor bronze bracket for ESD protection. The switch measures .386" x .098" x .200" (9.8mm x 2.5mm x 5.08mm), with .100" (2.54mm) terminal spacing. Contacts are gold-plated phosphor bronze and brass, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Operating temperature ranges from -30°C to +85°C. The actuator is glass fiber reinforced polyamide, with an antistatic upper housing of carbon-blended polyacetal.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle, Vertical
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-ON FLUSH VERT. W/BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12BV | 2300-AS12BV | AS12BV-ND | 09X6724 | AS12BV | AS12BV |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | |||
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts |