NKK Switches Slide Switches MS12ANW03

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 360-2385-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-2385-ND
Slide Switches 360-2385-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches - 1376320-MS12ANW03 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376320-MS12ANW03
Switches - Slide Switches 1376320-MS12ANW03
Win Source Part Number: 1376320-MS12ANW03 Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: MS Package: Bulk Product Status: Last Time Buy Features: Epoxy Sealed Terminals Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A (AC) Contact Finish: Silver Contact Material: Silver Alloy Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Electrical Life: 25,000 Cycles Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled Switch Travel: 2.20mm Actuator Length: 5.10mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376320-MS12ANW03
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: MS
Package: Bulk
Product Status: Last Time Buy
Features: Epoxy Sealed Terminals
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC)
Contact Finish: Silver
Contact Material: Silver Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Electrical Life: 25,000 Cycles
Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled
Switch Travel: 2.20mm
Actuator Length: 5.10mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches - 11X3328 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches
11X3328
Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches 11X3328
SWITCH, SLIDE, SPDT, 6A, 250V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 6A, 250V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS12ANW03
Slide Switches MS12ANW03
Slide Switches SPDT ON-NONE-ON PC

Slide Switches SPDT ON-NONE-ON PC

Buy Now Datasheet
Switches - Slide Switches MS12ANW03
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 360-2385-ND 1376320-MS12ANW03 11X3328 MS12ANW03 MS12ANW03
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 6A, 250V, Th; Contact Configuration Nkk Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825267-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN22ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 7347359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details