The AS-series subminiature slide switches are designed for low-voltage, low-current logic-level applications, with a subminiature footprint that saves space on PCBs. The switches feature a nonshorting contact mechanism with 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 500V AC dielectric strength for one minute. Operating life is rated at 50,000 operations for both mechanical and electrical endurance. The actuator travel is 2.5mm total, with 2.1mm pretravel and 0.4mm overtravel, and nominal operating force is 2.55N. Terminals have a 2.54mm x 2.54mm spacing, and the housing is constructed from non-conductive polymers including carbon-blended polyacetal for ESD protection. Operating temperature ranges from -30°C to +85°C. The switches are not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle, Vertical
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ON.150' VERT. W/BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13CV | 2300-AS13CV | 360-2613-ND | AS13CV | AS13CV |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |