ULTRA-MINIATURE ILLUMINATED SLIDE
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 100MA 30V
Slide Switches SPDT ON-NONE-ON GRN
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-SS12SDP2LF | 360-3206-ND | SS12SDP2LF | SS12SDP2LF | 10X9282 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches |
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | ||
| Terminal Type | Straight PC Pins | Through Hole | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |