The AS12AV is a subminiature single-pole, triple-throw slide switch designed for logic-level applications. It features a .098" (2.5mm) travel, nonshorting contact timing, and gold-plated phosphor bronze contacts with a maximum resistive load of 0.4VA at 28V AC/DC. The switch has a nominal operating force of 2.55N and a mechanical and electrical life of 50,000 operations. Terminals are spaced at .100" x .100" (2.54mm x 2.54mm) for standard PCB grid compatibility and are mounted in a vertical orientation with a bracket for ESD protection. The actuator is made of glass fiber reinforced polyamide, and the housing is carbon blended polyacetal for antistatic properties. Operating temperature ranges from -30°C to +85°C, with humidity resistance up to 95% at 40°C. The unit is not UL or CSA certified and is intended for low-voltage, low-current circuits.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle, Vertical
Win Source Part Number: 1381449-AS12AV
Category: Switches>Slide Switches
Series: AS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Tray
Contact Material: Phosphor Bronze
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1 pcs
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.50mm
Switch Travel: 2.50mm
Electrical Life: 50,000 Cycles
Operating Force: 260gf
Mechanical Life: 50,000 Cycles
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: NKK Switches
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-ON .098' VERT. W/BRACKET
SLIDE SWITCH, SPDT, 0.4VA, 28V, PCB; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12AV | 360-2123-ND | 2300-AS12AV | 1381449-AS12AV | AS12AV | AS12AV | 09X6718 |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | ||||
| Current Rating | 0.4000 amps | ||||||
| AC Voltage Rating | 28 volts | 28 volts | |||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | ||||
| Features | Illuminated Switch |