NKK Switches Subminiature Slide AS11AV

Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote Datasheet
Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Slide - AS11AV - NKK Switches
Scottsdale, AZ, United States
Subminiature Slide
AS11AV
Subminiature Slide AS11AV
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.

AS-Series Subminiature Slide Switches

  • Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability.
  • Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Supplier's Site Datasheet
Slide Switches - 360-2609-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-2609-ND
Slide Switches 360-2609-ND
Slide Switch SPST Through Hole, Right Angle, Vertical

Slide Switch SPST Through Hole, Right Angle, Vertical

Buy Now Datasheet
Slide Switches - 2300-AS11AV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-AS11AV
Slide Switches 2300-AS11AV
SUBMINIATURE SLIDE

SUBMINIATURE SLIDE

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
AS11AV
Switches - Slide Switches AS11AV
SWITCH SLIDE SPST 0.4VA 28V

SWITCH SLIDE SPST 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
AS11AV
Slide Switches AS11AV
Slide Switches SPST ON-OFF .098' VERT. W/BRACKET

Slide Switches SPST ON-OFF .098' VERT. W/BRACKET

Buy Now Datasheet
Slide Switch, Spst, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches - 09X6706 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spst, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches
09X6706
Slide Switch, Spst, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches 09X6706
SLIDE SWITCH, SPST, 0.4VA, 28V, PCB; Contact Configuration:SPST; Switch Operation:On-None-Of f; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPST, 0.4VA, 28V, PCB; Contact Configuration:SPST; Switch Operation:On-None-Off; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number AS11AV 360-2609-ND 2300-AS11AV AS11AV AS11AV 09X6706
Product Name Subminiature Slide Slide Switches Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spst, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches
Terminal Type PC Pin Straight PC Pins Through Hole
Current Rating 0.4000 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts 28 volts 28 volts
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS12ASW13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Ultra-Miniature Illuminated Slide - SS22SDH2LE - NKK Switches
Specs
Terminal Type PC Pin
Features Illuminated Switch
Current Rating 0.1000 amps
View Details
4 suppliers
Slide Switches - 2300-MSN12LNW03E - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
Size Miniature
View Details
Slide Switches - 2300-MS22BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers