The SS22SDH2 is a side-actuated, double-pole, double-throw (DPDT) ultra-miniature slide switch with shorting contacts, designed for low-voltage, low-current circuits. It features a total travel of 2.0mm and a terminal spacing of 2.0mm x 2.0mm. The switch has a maximum contact resistance of 40 milliohms for logic-level gold-plated contacts and an insulation resistance of 100 megohms minimum at 500V DC. It is rated for 10,000 mechanical and electrical operations, operates within a temperature range of -15°C to +60°C, and is built with a polyester upper case and glass fiber reinforced polybutylene terephthalate lower case. Insert-molded terminals provide contamination protection and support standard PCB grid spacings.
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT ON-ON-ON SIDE
SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
SWITCH SLIDE DPDT 100MA 30V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS22SDH2 | 2300-SS22SDH2 | 360-2138-ND | SS22SDH2 | 10X9292 | SS22SDH2 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |