The AS12AB is a single-pole, single-throw subminiature slide switch with a flush actuator and straight PC terminals with a support bracket. It has a nominal operating force of 2.55N, travel of 2.5mm, and contact resistance of 50 milliohms maximum. The switch is rated for 0.4VA maximum at 28V AC/DC and has an electrical and mechanical life of 50,000 operations. The actuator is made of glass fiber reinforced polyamide, and the contacts are phosphor bronze with gold plating. The housing is carbon blended polyacetal, and terminals are brass with gold plating. Operating temperature ranges from -30°C to +85°C. Terminal spacing conforms to 2.54mm x 2.54mm. The device is not UL or CSA certified and is designed for low-voltage, logic-level circuits.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-ON .098' STRAIGHT W/BRACKET
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12AB | AS12AB-ND | 2300-AS12AB | AS12AB | AS12AB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |