The AS-series subminiature slide switches are designed for low-voltage, logic-level applications and feature a subminiature footprint, saving space on PCBs. They employ an STC contact mechanism providing positive detent actuation and enhanced reliability. The switches have nonshorting contact timing, a 50,000-operation mechanical and electrical life, and a contact resistance of 50 milliohms maximum. Terms are spaced at 0.100" x 0.100" (2.54mm x 2.54mm) for standard PCB grid compatibility. The actuator is made of glass fiber reinforced polyamide, with an antistatic upper housing of carbon blended polyacetal. Operating temperature ranges from -30°C to +85°C. The AS13CW variant, while not explicitly listed, shares all series characteristics; its specific pole/circuit configuration (ON-OFF-ON, DPDT) and vertical terminal orientation are inferred from the ordering code, but dimensions and terminal layout follow the AS-series standard.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ON .150 ACTUATR EXTD PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13CW | 2300-AS13CW | AS13CW-ND | AS13CW | AS13CW |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Wire Wrap | Wire Wrap | Wire Leads | ||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |