The AS22BH is a double-pole, double-throw subminiature slide switch designed for logic-level applications, with a .098" (2.5mm) long actuator and right-angle PCB terminals. It features a nonshorting (break-before-make) contact timing, 50 milliohms maximum contact resistance, and operates within a temperature range of -30°C to +85°C. The actuator is made of glass fiber reinforced polyamide, while contacts are phosphor bronze and brass with gold plating. Terminal spacing conforms to a .100" x .100" (2.54mm x .2.54mm) grid. The switch has a mechanical and electrical life of 50,000 operations minimum and is not rated for UL or CSA certification. The case housing uses carbon-blended polyacetal for antistatic properties.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT ON-ON FLUSH RA W/BRACKET
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS22BH | 2300-AS22BH | AS22BH-ND | AS22BH | AS22BH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |