The AS11CH is a subminiature slide switch designed for low-voltage, low-current logic-level circuits. It features a single-pole, single-throw (SPST) ON-NONE-OFF circuit configuration with a .098" (2.5mm) long actuator and right-angle PCB terminals. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500V AC for one minute. Mechanical and electrical life is rated at 50,000 operations minimum. The actuator is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Terminal spacing is .100" x .100" (2.54mm x 2.54mm), compatible with standard PCB grids. Operating temperature ranges from -30°C to +85°C. The housing is antistatic carbon-blended polyacetal. The switch is not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch SPST Through Hole, Right Angle
Slide Switches SPST ON-OFF .150' RA W/BRACKET
SWITCH SLIDE SPST 0.4VA 28V
SLIDE SWITCH, SPST, 0.4VA, 28V, PCB; Contact Configuration:SPST; Switch Operation:On-None-Of
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS11CH | 2300-AS11CH | 360-2728-ND | AS11CH | AS11CH | 09X6711 |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spst, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |