The SS22SBH4 is an ultra-miniature slide switch in the SS series, featuring a side-actuated DPDT ON-NONE-ON circuit with gold-plated contacts rated for 0.4VA maximum @ 28V AC/DC and terminal spacing of 2.0mm x 2.0mm. It has a total travel of 2.0mm, a mechanical and electrical life of 10,000 operations minimum, contact resistance of 40 milliohms maximum, and operates within a temperature range of -15°C to +60°C. The switch uses a phosphor bronze contact with gold plating, a polyester upper case, and a glass fiber reinforced polybutylene terephthalate lower case. Insert-molded terminals provide contamination resistance, and the design supports both top and side actuation for flexible PCB layout. The device is not UL recognized or CSA certified and is intended for low-voltage, low-current circuits.
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch DPDT Through Hole, Right Angle
Slide Switches ULT MINIATURE SLD/PC
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS22SBH4 | 2300-SS22SBH4 | SS22SBH4-ND | SS22SBH4 | SS22SBH4 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |