The AS11AP is a subminiature slide switch with a single-pole single-throw (SPST) ON-NONE-OFF circuit, designed for logic-level applications. It has a .098" (2.5 mm) total travel and nonshorting contact timing. Terminals are spaced at .100" x .100" (2.54 mm x 2.54 mm) for standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500 V DC, and dielectric strength is 500 V AC for one minute. Electrical and mechanical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The actuator is .098" (2.5 mm) long with straight PC terminals and no bracket. Contacts are gold-plated phosphor bronze; housings are glass fiber reinforced polyamide and antistatic polyacetal. The series is not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch SPST Through Hole
Slide Switches SPST ON-OFF .098" STRAIGHT
SWITCH SLIDE SPST 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS11AP | 2300-AS11AP | 360-3719-ND | AS11AP | AS11AP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |