JWL21RA2A is a 16A @ 125/250V AC, double pole single throw rocker switch with a black housing and cap, featuring an ON-NONE-OFF circuit in horizontal orientation. It has an IP67 panel seal, operating temperature range of -25°C to +85°C, and meets TV-8 UL and CSA ratings with a minimum inrush current of 117A. The switch has a 26° throw angle, silver alloy contacts with silver plating, and molded-in terminals with epoxy sealing. It is certified for 25,000 electrical operations and complies with UL94V-0 flammability standards.
HIGH INRUSH 16 AMP ROCKER
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, DPST, 16A, 250VAC, BLACK; Switch Operation:On-None-Of
SWITCH ROCKER DPST 16A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL21RA2A | 2300-JWL21RA2A | 360-1496-ND | JWL21RA2A | 10X0356 | JWL21RA2A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |